Vishay Intertechnology, Inc. SMD 330uF 6.3V Capacitor 594D337X96R3C2T

Description
330uF 6.3V Solid Tantalum Capacitor, 80mR ESR, 125C, SMD Product overview: 594D337X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X96R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 6.3V Solid Tantalum Capacitor, 80mR ESR, 125C, SMD Product overview: 594D337X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X96R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-594D337X96R3C2T
SMD 330uF 6.3V Capacitor 59-594D337X96R3C2T
330uF 6.3V Solid Tantalum Capacitor, 80mR ESR, 125C, SMD Product overview: 594D337X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X96R3C2T can be used for catalog matching and distributor lookup.

330uF 6.3V Solid Tantalum Capacitor, 80mR ESR, 125C, SMD Product overview: 594D337X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X96R3C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D337X96R3C2T - 856638-594D337X96R3C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D337X96R3C2T
856638-594D337X96R3C2T
Tantalum Capacitors - 594D337X96R3C2T 856638-594D337X96R3C2T
Manufacturer: Vishay Win Source Part Number: 856638-594D337X96R3C 2T Series: TANTAMOUNT®, 594D Features: 330 µF Tantalum Capacitors 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856638-594D337X96R3C2T
Series: TANTAMOUNT®, 594D
Features: 330 µF Tantalum Capacitors 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 594D337X96R3C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D337X96R3C2T-ND
Tantalum Capacitors 594D337X96R3C2T-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D337X96R3C2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D337X96R3C2T
Capacitors - Tantalum Capacitors 594D337X96R3C2T
CAP TANT 330UF 10% 6.3V 2812

CAP TANT 330UF 10% 6.3V 2812

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D337X96R3C2T
Tantalum Capacitors 594D337X96R3C2T
CAP TANT 330UF 10% 6.3V 2812

CAP TANT 330UF 10% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D337X96R3C2T 856638-594D337X96R3C2T 594D337X96R3C2T-ND 594D337X96R3C2T 594D337X96R3C2T
Product Name SMD 330uF 6.3V Capacitor Tantalum Capacitors - 594D337X96R3C2T Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers