Vishay Precision Group Capacitance Vishay 594D337X0016R2T.

Description
Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 29AC0527 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
29AC0527
Capacitance Vishay 29AC0527
Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes

Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:2.13A; Product Length:7.2mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC0527
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details