Vishay Intertechnology, Inc. Tantalum Capacitors 594D337X0010R2T

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1012-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1012-1-ND
Tantalum Capacitors 718-1012-1-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1012-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1012-6-ND
Tantalum Capacitors 718-1012-6-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1012-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1012-2-ND
Tantalum Capacitors 718-1012-2-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-594D337X0010R2T
SMD 330uF 10V Capacitor 59-594D337X0010R2T
330uF 10V Tantalum Cap, 45mR ESR, 20% Tol, SMD, 125°C Product overview: 594D337X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X0010R2T can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Cap, 45mR ESR, 20% Tol, SMD, 125°C Product overview: 594D337X0010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D337X0010R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum;330uF;Chip;+/-20%;Case R;SMD;10WVDC;13V;0.045Ohms ESR;33muA - 70212539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;330uF;Chip;+/-20%;Case R;SMD;10WVDC;13V;0.045Ohms ESR;33muA
70212539
Capacitor, Tantalum;330uF;Chip;+/-20%;Case R;SMD;10WVDC;13V;0.045Ohms ESR;33muA 70212539
Features High Volumetric Efficiency High Capacitance Rating Low ESR 100% Surge Current Conditioning for C, D and R Cases Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 1 μF to 1500 μF

Features

  • High Volumetric Efficiency
  • High Capacitance Rating
  • Low ESR
  • 100% Surge Current Conditioning for C, D and R Cases
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 1 μF to 1500 μF
Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay - 90B7176 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay
90B7176
Tantalum Capacitor, 330Uf, 10V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay 90B7176
TANTALUM CAPACITOR, 330UF, 10V, 0.2 OHM, 0.2, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.2 OHM, 0.2, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D337X0010R2T
Tantalum Capacitors 594D337X0010R2T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet
Tantalum Capacitors - 594D337X0010R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
594D337X0010R2T
Tantalum Capacitors 594D337X0010R2T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D337X0010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D337X0010R2T
Capacitors - Tantalum Capacitors 594D337X0010R2T
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1012-1-ND 718-1012-6-ND 59-594D337X0010R2T 70212539 90B7176 594D337X0010R2T 594D337X0010R2T 594D337X0010R2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V Capacitor Capacitor, Tantalum;330uF;Chip;+/-20%;Case R;SMD;10WVDC;13V;0.045Ohms ESR;33muA Tantalum Capacitor, 330Uf, 10V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-104MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers