Vishay Intertechnology, Inc. Tantalum Capacitors 594D336X9016B2T

Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D336X9016B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D336X9016B2T-ND
Tantalum Capacitors 594D336X9016B2T-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D336X9016B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D336X9016B2T
Capacitors - Tantalum Capacitors 594D336X9016B2T
CAP TANT 33UF 10% 16V 1611

CAP TANT 33UF 10% 16V 1611

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D336X9016B2T
Tantalum Capacitors 594D336X9016B2T
CAP TANT 33UF 10% 16V 1611

CAP TANT 33UF 10% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D336X9016B2T-ND 594D336X9016B2T 594D336X9016B2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers