Vishay Intertechnology, Inc. SMD 33uF 10V 0.5 Ohm Capacitor 594D336X9010B2T

Description
Cap Tant Solid 33uF 10V B CASE 10% (4 X 2.8 X 1.9mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: 594D336X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9010B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 33uF 10V B CASE 10% (4 X 2.8 X 1.9mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: 594D336X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9010B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 10V 0.5 Ohm Capacitor
59-594D336X9010B2T
SMD 33uF 10V 0.5 Ohm Capacitor 59-594D336X9010B2T
Cap Tant Solid 33uF 10V B CASE 10% (4 X 2.8 X 1.9mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: 594D336X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9010B2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B CASE 10% (4 X 2.8 X 1.9mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: 594D336X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X9010B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D336X9010B2T - 856637-594D336X9010B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D336X9010B2T
856637-594D336X9010B2T
Tantalum Capacitors - 594D336X9010B2T 856637-594D336X9010B2T
Manufacturer: Vishay Win Source Part Number: 856637-594D336X9010B 2T Series: TANTAMOUNT®, 594D Features: 33 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856637-594D336X9010B2T
Series: TANTAMOUNT®, 594D
Features: 33 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 594D336X9010B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D336X9010B2T-ND
Tantalum Capacitors 594D336X9010B2T-ND
33µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D336X9010B2T
Tantalum Capacitors 594D336X9010B2T
CAP TANT 33UF 10% 10V 1611

CAP TANT 33UF 10% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D336X9010B2T 856637-594D336X9010B2T 594D336X9010B2T-ND 594D336X9010B2T
Product Name SMD 33uF 10V 0.5 Ohm Capacitor Tantalum Capacitors - 594D336X9010B2T Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers