Vishay Intertechnology, Inc. Tantalum Capacitors - 594D336X0035R2T 594D336X0035R2T

Description
Manufacturer: Vishay Win Source Part Number: 1006226-594D336X0035 R2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.148" (3.75mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: R ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006226-594D336X0035 R2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.148" (3.75mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: R ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D336X0035R2T - 1006226-594D336X0035R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D336X0035R2T
1006226-594D336X0035R2T
Tantalum Capacitors - 594D336X0035R2T 1006226-594D336X0035R2T
Manufacturer: Vishay Win Source Part Number: 1006226-594D336X0035 R2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.148" (3.75mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: R ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006226-594D336X0035R2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.148" (3.75mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: R
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1011-2-ND
Tantalum Capacitors 718-1011-2-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1011-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1011-1-ND
Tantalum Capacitors 718-1011-1-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1011-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1011-6-ND
Tantalum Capacitors 718-1011-6-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 35V Capacitor
59-594D336X0035R2T
SMD 33uF 35V Capacitor 59-594D336X0035R2T
Tantalum Capacitor 33uF 35V 20% 2824 SMD 200mR 125C Product overview: 594D336X0035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X0035R2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 35V 20% 2824 SMD 200mR 125C Product overview: 594D336X0035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X0035R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay - 90B7171 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay
90B7171
Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay 90B7171
TANTALUM CAPACITOR, 33UF, 35V, 0.2 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12ARoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.2 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D336X0035R2T
Tantalum Capacitors 594D336X0035R2T
CAP TANT 33UF 20% 35V 2824

CAP TANT 33UF 20% 35V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D336X0035R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D336X0035R2T
Capacitors - Tantalum Capacitors 594D336X0035R2T
CAP TANT 33UF 20% 35V 2824

CAP TANT 33UF 20% 35V 2824

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006226-594D336X0035R2T 718-1011-2-ND 718-1011-6-ND 59-594D336X0035R2T 90B7171 594D336X0035R2T 594D336X0035R2T
Product Name Tantalum Capacitors - 594D336X0035R2T Tantalum Capacitors Tantalum Capacitors SMD 33uF 35V Capacitor Tantalum Capacitor, 33Uf, 35V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers