33uF 25V Tantalum Cap, 130mR ESR, SMD, 85°C Product overview: 594D336X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X0025D2T can be used for catalog matching and distributor lookup.
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
CAP TANT 33UF 20% 25V 2917
TANTALUM CAPACITOR, 33UF, 25V, 0.13 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.13ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 33UF 20% 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-594D336X0025D2T | 718-594D336X0025D2TDKR-ND | 718-594D336X0025D2TCT-ND | 594D336X0025D2T | 49C8231 | 594D336X0025D2T |
| Product Name | SMD 33uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 33Uf, 25V, 0.13 Ohm, 0.2, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |