Vishay Intertechnology, Inc. Tantalum Capacitors 594D336X0016C2T

Description
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D336X0016C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X0016C2TDKR-ND
Tantalum Capacitors 718-594D336X0016C2TDKR-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D336X0016C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X0016C2TCT-ND
Tantalum Capacitors 718-594D336X0016C2TCT-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D336X0016C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D336X0016C2TTR-ND
Tantalum Capacitors 718-594D336X0016C2TTR-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.2, Smd; Capacitance Vishay - 40K1748 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.2, Smd; Capacitance Vishay
40K1748
Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.2, Smd; Capacitance Vishay 40K1748
TANTALUM CAPACITOR, 33UF, 16V, 0.15 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 16V, 0.15 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 16V, 0.15 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 08J0516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.15 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
08J0516
Capacitor Tant, 33Uf, 16V, 0.15 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 08J0516
CAPACITOR TANT, 33UF, 16V, 0.15 OHM, 0.2, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.15 OHM, 0.2, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D336X0016C2T
Tantalum Capacitors 594D336X0016C2T
CAP TANT 33UF 20% 16V 2812

CAP TANT 33UF 20% 16V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D336X0016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D336X0016C2T
Capacitors - Tantalum Capacitors 594D336X0016C2T
CAP TANT 33UF 20% 16V 2812

CAP TANT 33UF 20% 16V 2812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D336X0016C2TDKR-ND 718-594D336X0016C2TCT-ND 40K1748 08J0516 594D336X0016C2T 594D336X0016C2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 16V, 0.15 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 33Uf, 16V, 0.15 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Tantalum Capacitors - TXA107M030P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers