Vishay Intertechnology, Inc. Tantalum Capacitors 594D336X0016B2T

Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D336X0016B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D336X0016B2T-ND
Tantalum Capacitors 594D336X0016B2T-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.5 Ohm Capacitor
59-594D336X0016B2T
SMD 33uF 16V 0.5 Ohm Capacitor 59-594D336X0016B2T
Cap Tant Solid 33uF 16V B CASE 20% (4 X 2.8 X 1.9mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: 594D336X0016B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X0016B2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 20% (4 X 2.8 X 1.9mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: 594D336X0016B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D336X0016B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D336X0016B2T - 856636-594D336X0016B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D336X0016B2T
856636-594D336X0016B2T
Tantalum Capacitors - 594D336X0016B2T 856636-594D336X0016B2T
Manufacturer: Vishay Win Source Part Number: 856636-594D336X0016B 2T Series: TANTAMOUNT®, 594D Features: 33 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856636-594D336X0016B2T
Series: TANTAMOUNT®, 594D
Features: 33 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D336X0016B2T
Tantalum Capacitors 594D336X0016B2T
CAP TANT 33UF 20% 16V 1611

CAP TANT 33UF 20% 16V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D336X0016B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D336X0016B2T
Capacitors - Tantalum Capacitors 594D336X0016B2T
CAP TANT 33UF 20% 16V 1611

CAP TANT 33UF 20% 16V 1611

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D336X0016B2T-ND 59-594D336X0016B2T 856636-594D336X0016B2T 594D336X0016B2T 594D336X0016B2T
Product Name Tantalum Capacitors SMD 33uF 16V 0.5 Ohm Capacitor Tantalum Capacitors - 594D336X0016B2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details