Vishay Intertechnology, Inc. Tantalum Capacitors 594D227X96R3C2T

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2281-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2281-1-ND
Tantalum Capacitors 718-2281-1-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2281-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2281-2-ND
Tantalum Capacitors 718-2281-2-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2281-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2281-6-ND
Tantalum Capacitors 718-2281-6-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
59-594D227X96R3C2T
SMD 220uF 6.3V Capacitor 59-594D227X96R3C2T
220uF 6.3V Tantalum Capacitor, 2812 SMD, 80mR ESR Product overview: 594D227X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X96R3C2T can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, 2812 SMD, 80mR ESR Product overview: 594D227X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X96R3C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,220Uf,6.3Vdc,10-% Tol,10+% Tol Vishay - 49C8221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,6.3Vdc,10-% Tol,10+% Tol Vishay
49C8221
Capacitor,220Uf,6.3Vdc,10-% Tol,10+% Tol Vishay 49C8221
Capacitor,220uF,6.3V DC,10-% Tol,10+% Tol

Capacitor,220uF,6.3VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Tantalum Capacitors - 594D227X96R3C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D227X96R3C2T
Capacitors - Tantalum Capacitors 594D227X96R3C2T
CAP TANT 220UF 10% 6.3V 2812

CAP TANT 220UF 10% 6.3V 2812

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D227X96R3C2T
Tantalum Capacitors 594D227X96R3C2T
CAP TANT 220UF 10% 6.3V 2812

CAP TANT 220UF 10% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2281-1-ND 718-2281-6-ND 59-594D227X96R3C2T 49C8221 594D227X96R3C2T 594D227X96R3C2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 6.3V Capacitor Capacitor,220Uf,6.3Vdc,10-% Tol,10+% Tol Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers