Vishay Precision Group Tantalum Capacitors 594D227X9010D2T

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2280-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2280-6-ND
Tantalum Capacitors 718-2280-6-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2280-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2280-1-ND
Tantalum Capacitors 718-2280-1-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2280-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2280-2-ND
Tantalum Capacitors 718-2280-2-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1013625-594D227X9010D2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1013625-594D227X9010D2T
Capacitors - Tantalum Capacitors 1013625-594D227X9010D2T
Win Source Part Number: 1013625-594D227X9010 D2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 65mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-2280-6,718-2280- 2,594D227X9010D2T-ND ,718-2280-1,2266-594 D227X9010D2T

Win Source Part Number: 1013625-594D227X9010D2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 594D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 65mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-2280-6,718-2280-2,594D227X9010D2T-ND,718-2280-1,2266-594D227X9010D2T

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V Capacitor
59-594D227X9010D2T
SMD 220uF 10V Capacitor 59-594D227X9010D2T
220uF 10V Tantalum Capacitor, SMD, 65mR ESR, 8% DF Product overview: 594D227X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X9010D2T can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, SMD, 65mR ESR, 8% DF Product overview: 594D227X9010D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X9010D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D227X9010D2T
Tantalum Capacitors 594D227X9010D2T
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D227X9010D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D227X9010D2T
Capacitors - Tantalum Capacitors 594D227X9010D2T
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Cap, 220Μf, 10V, 10% Rohs Compliant Vishay - 33AC1164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10% Rohs Compliant Vishay
33AC1164
Cap, 220Μf, 10V, 10% Rohs Compliant Vishay 33AC1164
CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2280-6-ND 718-2280-1-ND 1013625-594D227X9010D2T 59-594D227X9010D2T 594D227X9010D2T 594D227X9010D2T 33AC1164
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 220uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 220Μf, 10V, 10% Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers