Vishay Intertechnology, Inc. Tantalum Capacitors 594D227X06R3D2T

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D227X06R3D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D227X06R3D2T-ND
Tantalum Capacitors 594D227X06R3D2T-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 594D227X06R3D2T - 764122-594D227X06R3D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D227X06R3D2T
764122-594D227X06R3D2T
Tantalum Capacitors - 594D227X06R3D2T 764122-594D227X06R3D2T
Manufacturer: Vishay Sprague Win Source Part Number: 764122-594D227X06R3D 2T Series: TANTAMOUNT, 594D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 65 mOhm Manufacturer Size Code: D Family Name: 594D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): 594D227X06R3D2W; 594D227X06R3D8T; 594D227X06R3D8W; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 764122-594D227X06R3D2T
Series: TANTAMOUNT, 594D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 65 mOhm
Manufacturer Size Code: D
Family Name: 594D
Categories: Capacitors
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): 594D227X06R3D2W; 594D227X06R3D8T; 594D227X06R3D8W;
Introduction Date: April 12, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
59-594D227X06R3D2T
SMD 220uF 6.3V Capacitor 59-594D227X06R3D2T
220uF 6.3V Solid Tantalum Cap, 65mR ESR, 125C, SMD Product overview: 594D227X06R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3D2T can be used for catalog matching and distributor lookup.

220uF 6.3V Solid Tantalum Cap, 65mR ESR, 125C, SMD Product overview: 594D227X06R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D227X06R3D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D227X06R3D2T
Capacitors - Tantalum Capacitors 594D227X06R3D2T
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D227X06R3D2T
Tantalum Capacitors 594D227X06R3D2T
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D227X06R3D2T-ND 764122-594D227X06R3D2T 59-594D227X06R3D2T 594D227X06R3D2T 594D227X06R3D2T
Product Name Tantalum Capacitors Tantalum Capacitors - 594D227X06R3D2T SMD 220uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers