CAP TANT 220UF 20% 6.3V 2812 Product overview: 594D227X06R3C2W from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3C2W can be used for catalog matching and distributor lookup.
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm
CAP TANT 220UF 20% 6.3V 2812
CAP TANT 220UF 20% 6.3V 2812
CAP TANT 220UF 20% 6.3V 2812
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-594D227X06R3C2W | 594D227X06R3C2W-ND | 874-594D227X06R3C2W | 594D227X06R3C2W | 594D227X06R3C2W |
| Product Name | 220UF 6.3V Capacitor | Tantalum Capacitors | CAP TANT 220UF 20% 6.3V 2812 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |