Vishay Intertechnology, Inc. SMD 220uF 6.3V 0.08 Ohm Capacitor 594D227X06R3C2T

Description
Cap Tant Solid 220uF 6.3V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.08 Ohm 125°C T/R Product overview: 594D227X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 6.3V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.08 Ohm 125°C T/R Product overview: 594D227X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 0.08 Ohm Capacitor
59-594D227X06R3C2T
SMD 220uF 6.3V 0.08 Ohm Capacitor 59-594D227X06R3C2T
Cap Tant Solid 220uF 6.3V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.08 Ohm 125°C T/R Product overview: 594D227X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3C2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.08 Ohm 125°C T/R Product overview: 594D227X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X06R3C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D227X06R3C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D227X06R3C2T-ND
Tantalum Capacitors 594D227X06R3C2T-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D227X06R3C2T
Tantalum Capacitors 594D227X06R3C2T
CAP TANT 220UF 20% 6.3V 2812

CAP TANT 220UF 20% 6.3V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D227X06R3C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D227X06R3C2T
Capacitors - Tantalum Capacitors 594D227X06R3C2T
CAP TANT 220UF 20% 6.3V 2812

CAP TANT 220UF 20% 6.3V 2812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D227X06R3C2T 594D227X06R3C2T-ND 594D227X06R3C2T 594D227X06R3C2T
Product Name SMD 220uF 6.3V 0.08 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - T491A475K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers