Vishay Intertechnology, Inc. Tantalum Capacitors 594D227X0016R8T

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D227X0016R8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D227X0016R8TTR-ND
Tantalum Capacitors 718-594D227X0016R8TTR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D227X0016R8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D227X0016R8TDKR-ND
Tantalum Capacitors 718-594D227X0016R8TDKR-ND
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Buy Now Datasheet
Tantalum Capacitors - 718-594D227X0016R8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D227X0016R8TCT-ND
Tantalum Capacitors 718-594D227X0016R8TCT-ND
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V Capacitor
59-594D227X0016R8T
SMD 220uF 16V Capacitor 59-594D227X0016R8T
220uF 16V Tantalum Cap, 55mR ESR, 125°C, SMD, T/R Product overview: 594D227X0016R8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X0016R8T can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Cap, 55mR ESR, 125°C, SMD, T/R Product overview: 594D227X0016R8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D227X0016R8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D227X0016R8T
Tantalum Capacitors 594D227X0016R8T
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D227X0016R8TTR-ND 718-594D227X0016R8TDKR-ND 59-594D227X0016R8T 594D227X0016R8T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers