Vishay Intertechnology, Inc. Tantalum Capacitors 594D226X96R3B2T

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 380mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 380mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D226X96R3B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D226X96R3B2T-ND
Tantalum Capacitors 594D226X96R3B2T-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 380mOhm

22µF Conformal Coated Tantalum Capacitors 6.3V 1611 (4028 Metric) 380mOhm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd; Capacitance Vishay - 08J0486 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd; Capacitance Vishay
08J0486
Tantalum Capacitor, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd; Capacitance Vishay 08J0486
TANTALUM CAPACITOR, 22UF, 6.3V, 0.38 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.38ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, 0.38 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.38ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J0513 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J0513
Capacitor Tant, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J0513
CAPACITOR TANT, 22UF, 6.3V, 0.38 OHM, 0.1, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.38ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 0.38 OHM, 0.1, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:0.38ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D226X96R3B2T
Tantalum Capacitors 594D226X96R3B2T
CAP TANT 22UF 10% 6.3V 1611

CAP TANT 22UF 10% 6.3V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D226X96R3B2T-ND 08J0486 594D226X96R3B2T
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 6.3V, 0.38 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details