Vishay Intertechnology, Inc. Tantalum Capacitors 594D226X0020B2T

Description
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D226X0020B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D226X0020B2T-ND
Tantalum Capacitors 594D226X0020B2T-ND
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm

22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 20V Capacitor
59-594D226X0020B2T
SMD 22uF 20V Capacitor 59-594D226X0020B2T
22uF 20V Tantalum Cap, 1611 SMD, 600mR ESR, 125C Product overview: 594D226X0020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D226X0020B2T can be used for catalog matching and distributor lookup.

22uF 20V Tantalum Cap, 1611 SMD, 600mR ESR, 125C Product overview: 594D226X0020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D226X0020B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D226X0020B2T
Tantalum Capacitors 594D226X0020B2T
CAP TANT 22UF 20% 20V 1611

CAP TANT 22UF 20% 20V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D226X0020B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D226X0020B2T
Capacitors - Tantalum Capacitors 594D226X0020B2T
CAP TANT 22UF 20% 20V 1611

CAP TANT 22UF 20% 20V 1611

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 594D226X0020B2T-ND 59-594D226X0020B2T 594D226X0020B2T 594D226X0020B2T
Product Name Tantalum Capacitors SMD 22uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details