Vishay Intertechnology, Inc. Tantalum Capacitors 594D187X9016R2T

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2278-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2278-2-ND
Tantalum Capacitors 718-2278-2-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2278-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2278-6-ND
Tantalum Capacitors 718-2278-6-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2278-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2278-1-ND
Tantalum Capacitors 718-2278-1-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 180uF 16V Capacitor
59-594D187X9016R2T
SMD 180uF 16V Capacitor 59-594D187X9016R2T
180uF 16V 10% Tantalum Cap, 55mR ESR, 125C, SMD, T/R Product overview: 594D187X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D187X9016R2T can be used for catalog matching and distributor lookup.

180uF 16V 10% Tantalum Cap, 55mR ESR, 125C, SMD, T/R Product overview: 594D187X9016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D187X9016R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D187X9016R2T
Tantalum Capacitors 594D187X9016R2T
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D187X9016R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D187X9016R2T
Capacitors - Tantalum Capacitors 594D187X9016R2T
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site
Capacitor Tant, 180Uf, 16V, 0.055 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 49C8199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 180Uf, 16V, 0.055 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
49C8199
Capacitor Tant, 180Uf, 16V, 0.055 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 49C8199
CAPACITOR TANT, 180UF, 16V, 0.055 OHM, 0.1, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 180UF, 16V, 0.055 OHM, 0.1, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2278-2-ND 718-2278-6-ND 59-594D187X9016R2T 594D187X9016R2T 594D187X9016R2T 49C8199
Product Name Tantalum Capacitors Tantalum Capacitors SMD 180uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 180Uf, 16V, 0.055 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details