Vishay Intertechnology, Inc. Tantalum Capacitors 594D157X0016D2T

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D157X0016D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D157X0016D2T-ND
Tantalum Capacitors 594D157X0016D2T-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 16V 0.085 Ohm Capacitor
59-594D157X0016D2T
SMD 150uF 16V 0.085 Ohm Capacitor 59-594D157X0016D2T
Cap Tant Solid 150uF 16V D CASE 20% (7.5 X 4.3 X 2.8mm) Pad SMD 0.085 Ohm 125°C T/R Product overview: 594D157X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.085 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0016D2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 16V D CASE 20% (7.5 X 4.3 X 2.8mm) Pad SMD 0.085 Ohm 125°C T/R Product overview: 594D157X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.085 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0016D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D157X0016D2T - 907550-594D157X0016D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D157X0016D2T
907550-594D157X0016D2T
Tantalum Capacitors - 594D157X0016D2T 907550-594D157X0016D2T
Manufacturer: Vishay Win Source Part Number: 907550-594D157X0016D 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: 150 µF Conformal Coated Tantalum Capacitors 16 V 2917 (7343 Metric) 85mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907550-594D157X0016D2T
Series: TANTAMOUNT®, 594D
Operating Temperature Range: -55°C ~ 125°C
Features: 150 µF Conformal Coated Tantalum Capacitors 16 V 2917 (7343 Metric) 85mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D157X0016D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D157X0016D2T
Capacitors - Tantalum Capacitors 594D157X0016D2T
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D157X0016D2T
Tantalum Capacitors 594D157X0016D2T
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 594D157X0016D2T-ND 59-594D157X0016D2T 907550-594D157X0016D2T 594D157X0016D2T 594D157X0016D2T
Product Name Tantalum Capacitors SMD 150uF 16V 0.085 Ohm Capacitor Tantalum Capacitors - 594D157X0016D2T Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814641 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers