Vishay Intertechnology, Inc. SMD 150uF 10V Capacitor 594D157X0010C2T

Description
150uF 10V Tantalum Cap, 2812 SMD, 90mR ESR, 125C Product overview: 594D157X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0010C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 10V Tantalum Cap, 2812 SMD, 90mR ESR, 125C Product overview: 594D157X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0010C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 10V Capacitor
59-594D157X0010C2T
SMD 150uF 10V Capacitor 59-594D157X0010C2T
150uF 10V Tantalum Cap, 2812 SMD, 90mR ESR, 125C Product overview: 594D157X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0010C2T can be used for catalog matching and distributor lookup.

150uF 10V Tantalum Cap, 2812 SMD, 90mR ESR, 125C Product overview: 594D157X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D157X0010C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 983718-594D157X0010C2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
983718-594D157X0010C2T
Capacitors - Tantalum Capacitors 983718-594D157X0010C2T
Win Source Part Number: 983718-594D157X0010C 2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 90mOhm Manufacturer Size Code: C Package / Case: 2812 (7132 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 594D157X0010C2T-ND,7 18-594D157X0010C2TTR ,718-594D157X0010C2T CT,718-594D157X0010C 2TDKR

Win Source Part Number: 983718-594D157X0010C2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 594D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 90mOhm
Manufacturer Size Code: C
Package / Case: 2812 (7132 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 594D157X0010C2T-ND,718-594D157X0010C2TTR,718-594D157X0010C2TCT,718-594D157X0010C2TDKR

Buy Now Datasheet
Tantalum Capacitors - 718-594D157X0010C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D157X0010C2TTR-ND
Tantalum Capacitors 718-594D157X0010C2TTR-ND
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D157X0010C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D157X0010C2TCT-ND
Tantalum Capacitors 718-594D157X0010C2TCT-ND
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 90mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D157X0010C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D157X0010C2T
Capacitors - Tantalum Capacitors 594D157X0010C2T
CAP TANT 150UF 20% 10V 2812

CAP TANT 150UF 20% 10V 2812

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D157X0010C2T
Tantalum Capacitors 594D157X0010C2T
CAP TANT 150UF 20% 10V 2812

CAP TANT 150UF 20% 10V 2812

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay - 08J0482 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay
08J0482
Tantalum Capacitor, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay 08J0482
TANTALUM CAPACITOR, 150UF, 10V, 0.09 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.09ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.09 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.09ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay - 08J0509 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay
08J0509
Capacitor Tant, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay 08J0509
CAPACITOR TANT, 150UF, 10V, 0.09 OHM, 0.2, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.09ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 10V, 0.09 OHM, 0.2, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.09ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D157X0010C2T 983718-594D157X0010C2T 718-594D157X0010C2TTR-ND 594D157X0010C2T 594D157X0010C2T 08J0482 08J0509
Product Name SMD 150uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 150Uf, 10V, 0.09 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details