Vishay Intertechnology, Inc. SMD 15uF 50V Capacitor 594D156X9050R2T

Description
15uF 50V Tantalum Capacitor, 2824 SMD, 350mR ESR Product overview: 594D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X9050R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 50V Tantalum Capacitor, 2824 SMD, 350mR ESR Product overview: 594D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X9050R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 50V Capacitor
59-594D156X9050R2T
SMD 15uF 50V Capacitor 59-594D156X9050R2T
15uF 50V Tantalum Capacitor, 2824 SMD, 350mR ESR Product overview: 594D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X9050R2T can be used for catalog matching and distributor lookup.

15uF 50V Tantalum Capacitor, 2824 SMD, 350mR ESR Product overview: 594D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X9050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D156X9050R2T - 846428-594D156X9050R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D156X9050R2T
846428-594D156X9050R2T
Tantalum Capacitors - 594D156X9050R2T 846428-594D156X9050R2T
Manufacturer: Vishay Win Source Part Number: 846428-594D156X9050R 2T Series: TANTAMOUNT®, 594D Features: 15 µF Tantalum Capacitors 50 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-1009-6, 718-1009-1, 718-1009-2

Manufacturer: Vishay
Win Source Part Number: 846428-594D156X9050R2T
Series: TANTAMOUNT®, 594D
Features: 15 µF Tantalum Capacitors 50 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-1009-6, 718-1009-1, 718-1009-2

Buy Now Datasheet
Tantalum Capacitors - 718-1009-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1009-1-ND
Tantalum Capacitors 718-1009-1-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1009-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1009-6-ND
Tantalum Capacitors 718-1009-6-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1009-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1009-2-ND
Tantalum Capacitors 718-1009-2-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Capacitor, Tantalum;15uF;Chip;+/-10%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA; - 70212535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;Chip;+/-10%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA;
70212535
Capacitor, Tantalum;15uF;Chip;+/-10%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA; 70212535
Features High Volumetric Efficiency High Capacitance Rating Low ESR 100% Surge Current Conditioning for C, D and R Cases Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 1 μF to 1500 μF

Features

  • High Volumetric Efficiency
  • High Capacitance Rating
  • Low ESR
  • 100% Surge Current Conditioning for C, D and R Cases
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 1 μF to 1500 μF
Supplier's Site
Capacitors - Tantalum Capacitors - 594D156X9050R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D156X9050R2T
Capacitors - Tantalum Capacitors 594D156X9050R2T
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D156X9050R2T
Tantalum Capacitors 594D156X9050R2T
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site Datasheet
Tantalum Capacitors - 594D156X9050R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
594D156X9050R2T
Tantalum Capacitors 594D156X9050R2T
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay - 49C8186 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay
49C8186
Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay 49C8186
TANTALUM CAPACITOR, 15UF, 50V, 0.35 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, 0.35 OHM, 0.1, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 27X7963 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
27X7963
Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 27X7963
TANTALUM CAPACITOR, 15UF, 50V, 0.35 OHM, 0.1, SMD, FULL REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, 0.35 OHM, 0.1, SMD, FULL REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D156X9050R2T 846428-594D156X9050R2T 718-1009-1-ND 718-1009-6-ND 70212535 594D156X9050R2T 594D156X9050R2T 594D156X9050R2T 49C8186
Product Name SMD 15uF 50V Capacitor Tantalum Capacitors - 594D156X9050R2T Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;15uF;Chip;+/-10%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA; Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 50V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details