Vishay Intertechnology, Inc. Tantalum Capacitors 594D156X9025C2T

Description
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D156X9025C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D156X9025C2T-ND
Tantalum Capacitors 594D156X9025C2T-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1222189-594D156X9025C2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1222189-594D156X9025C2T
Capacitors - Tantalum Capacitors 1222189-594D156X9025C2T
Win Source Part Number: 1222189-594D156X9025 C2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 594D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 220mOhm Manufacturer Size Code: C Package / Case: 2812 (7132 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1222189-594D156X9025C2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 594D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 220mOhm
Manufacturer Size Code: C
Package / Case: 2812 (7132 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 25V 0.22 Ohm Capacitor
59-594D156X9025C2T
SMD 15uF 25V 0.22 Ohm Capacitor 59-594D156X9025C2T
Cap Tant Solid 15uF 25V C CASE 10% (7.1 X 3.2 X 2.5mm) Pad SMD 0.22 Ohm 125°C T/R Product overview: 594D156X9025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X9025C2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 25V C CASE 10% (7.1 X 3.2 X 2.5mm) Pad SMD 0.22 Ohm 125°C T/R Product overview: 594D156X9025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X9025C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D156X9025C2T
Tantalum Capacitors 594D156X9025C2T
CAP TANT 15UF 10% 25V 2812

CAP TANT 15UF 10% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 594D156X9025C2T-ND 1222189-594D156X9025C2T 59-594D156X9025C2T 594D156X9025C2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 15uF 25V 0.22 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details