Vishay Intertechnology, Inc. Tantalum Capacitors 594D156X9010B8T

Description
15µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D156X9010B8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D156X9010B8T-ND
Tantalum Capacitors 594D156X9010B8T-ND
15µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm

15µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 500mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D156X9010B8T
Tantalum Capacitors 594D156X9010B8T
CAP TANT 15UF 10% 10V 1611

CAP TANT 15UF 10% 10V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D156X9010B8T-ND 594D156X9010B8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details