Vishay Intertechnology, Inc. Tantalum Capacitors 594D156X0050R2T

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1008-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1008-1-ND
Tantalum Capacitors 718-1008-1-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1008-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1008-6-ND
Tantalum Capacitors 718-1008-6-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1008-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1008-2-ND
Tantalum Capacitors 718-1008-2-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 594D156X0050R2T - 907549-594D156X0050R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D156X0050R2T
907549-594D156X0050R2T
Tantalum Capacitors - 594D156X0050R2T 907549-594D156X0050R2T
Manufacturer: Vishay Win Source Part Number: 907549-594D156X0050R 2T Series: TANTAMOUNT®, 594D Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 2824 (7260 Metric) 350mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-1008-2, 718-1008-1, 718-1008-6

Manufacturer: Vishay
Win Source Part Number: 907549-594D156X0050R2T
Series: TANTAMOUNT®, 594D
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 2824 (7260 Metric) 350mOhm
Package: 2824 (7260 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-1008-2, 718-1008-1, 718-1008-6

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 50V Capacitor
59-594D156X0050R2T
SMD 15uF 50V Capacitor 59-594D156X0050R2T
15uF 50V Tantalum Capacitor, 2824 SMD, 350mR ESR Product overview: 594D156X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X0050R2T can be used for catalog matching and distributor lookup.

15uF 50V Tantalum Capacitor, 2824 SMD, 350mR ESR Product overview: 594D156X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D156X0050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tantalum;15uF;Chip;+/-20%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA; - 70212534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;15uF;Chip;+/-20%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA;
70212534
Capacitor, Tantalum;15uF;Chip;+/-20%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA; 70212534
Features High Volumetric Efficiency High Capacitance Rating Low ESR 100% Surge Current Conditioning for C, D and R Cases Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 1 μF to 1500 μF

Features

  • High Volumetric Efficiency
  • High Capacitance Rating
  • Low ESR
  • 100% Surge Current Conditioning for C, D and R Cases
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 1 μF to 1500 μF
Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D156X0050R2T
Tantalum Capacitors 594D156X0050R2T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 15 F, 20%, 50 V, 2824 [7260 Metric] Rohs Compliant Vishay - 62M2893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 15 F, 20%, 50 V, 2824 [7260 Metric] Rohs Compliant Vishay
62M2893
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 15 F, 20%, 50 V, 2824 [7260 Metric] Rohs Compliant Vishay 62M2893
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 15 F, 20%, 50 V, 2824 [7260 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 15 F, 20%, 50 V, 2824 [7260 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D156X0050R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D156X0050R2T
Capacitors - Tantalum Capacitors 594D156X0050R2T
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1008-1-ND 718-1008-6-ND 907549-594D156X0050R2T 59-594D156X0050R2T 70212534 594D156X0050R2T 62M2893 594D156X0050R2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 594D156X0050R2T SMD 15uF 50V Capacitor Capacitor, Tantalum;15uF;Chip;+/-20%;Case R;SMD;50WVDC;65V;0.35Ohms ESR;7.5muA; Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 15 F, 20%, 50 V, 2824 [7260 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers