Vishay Intertechnology, Inc. Tantalum Capacitors 594D156X0016B2T

Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote
Description
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 594D156X0016B2T is a solid tantalum chip capacitor with a capacitance of 15 OºF and a voltage rating of 16 V. It features a capacitance tolerance of ±20% and is designed for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor has a low equivalent series resistance (ESR) of 0.41 Ω at 100 kHz, making it suitable for applications requiring high efficiency and stability. The capacitor is packaged in a case code B, and it is compliant with moisture sensitivity level 2a. It is available with 100% tin terminations, ensuring compatibility with lead-free soldering processes. The product is also halogen-free, aligning with environmental standards. This capacitor is ideal for use in various electronic circuits where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The 594D156X0016B2T is a solid tantalum chip capacitor with a capacitance of 15 OºF and a voltage rating of 16 V. It features a capacitance tolerance of ±20% and is designed for surface mount applications. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor has a low equivalent series resistance (ESR) of 0.41 Ω at 100 kHz, making it suitable for applications requiring high efficiency and stability. The capacitor is packaged in a case code B, and it is compliant with moisture sensitivity level 2a. It is available with 100% tin terminations, ensuring compatibility with lead-free soldering processes. The product is also halogen-free, aligning with environmental standards. This capacitor is ideal for use in various electronic circuits where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D156X0016B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D156X0016B2T-ND
Tantalum Capacitors 594D156X0016B2T-ND
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D156X0016B2T
Tantalum Capacitors 594D156X0016B2T
CAP TANT 15UF 20% 16V 1611

CAP TANT 15UF 20% 16V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 594D156X0016B2T-ND 594D156X0016B2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details