Vishay Intertechnology, Inc. Tantalum Capacitors 594D127X96R3C2T

Description
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D127X96R3C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X96R3C2TCT-ND
Tantalum Capacitors 718-594D127X96R3C2TCT-ND
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D127X96R3C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X96R3C2TTR-ND
Tantalum Capacitors 718-594D127X96R3C2TTR-ND
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D127X96R3C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X96R3C2TDKR-ND
Tantalum Capacitors 718-594D127X96R3C2TDKR-ND
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 120uF 6.3V Capacitor
59-594D127X96R3C2T
SMD 120uF 6.3V Capacitor 59-594D127X96R3C2T
120uF 6.3V Tantalum Capacitor SMD 2812 85mR 125C Product overview: 594D127X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X96R3C2T can be used for catalog matching and distributor lookup.

120uF 6.3V Tantalum Capacitor SMD 2812 85mR 125C Product overview: 594D127X96R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X96R3C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D127X96R3C2T
Tantalum Capacitors 594D127X96R3C2T
CAP TANT 120UF 10% 6.3V 2812

CAP TANT 120UF 10% 6.3V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D127X96R3C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D127X96R3C2T
Capacitors - Tantalum Capacitors 594D127X96R3C2T
CAP TANT 120UF 10% 6.3V 2812

CAP TANT 120UF 10% 6.3V 2812

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D127X96R3C2TCT-ND 718-594D127X96R3C2TDKR-ND 59-594D127X96R3C2T 594D127X96R3C2T 594D127X96R3C2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 120uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL334M035S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers