Vishay Precision Group Tantalum Capacitors 594D127X9020R2T

Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D127X9020R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X9020R2TCT-ND
Tantalum Capacitors 718-594D127X9020R2TCT-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D127X9020R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X9020R2TDKR-ND
Tantalum Capacitors 718-594D127X9020R2TDKR-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D127X9020R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X9020R2TTR-ND
Tantalum Capacitors 718-594D127X9020R2TTR-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 120uF 20V Capacitor
59-594D127X9020R2T
SMD 120uF 20V Capacitor 59-594D127X9020R2T
Tantalum Cap 120uF 20V 2824 SMD 80mR 10% Product overview: 594D127X9020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X9020R2T can be used for catalog matching and distributor lookup.

Tantalum Cap 120uF 20V 2824 SMD 80mR 10% Product overview: 594D127X9020R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X9020R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D127X9020R2T - 813096-594D127X9020R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D127X9020R2T
813096-594D127X9020R2T
Tantalum Capacitors - 594D127X9020R2T 813096-594D127X9020R2T
Manufacturer: Vishay Sprague Win Source Part Number: 813096-594D127X9020R 2T Packaging: Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 120μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 80mOhm Manufacturer Size Code: R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Manufacturer Package: 2824 (7260 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 2A (4 Weeks)

Manufacturer: Vishay Sprague
Win Source Part Number: 813096-594D127X9020R2T
Packaging: Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 120μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 80mOhm
Manufacturer Size Code: R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Manufacturer Package: 2824 (7260 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 2A (4 Weeks)

Buy Now
Capacitors - Tantalum Capacitors - 594D127X9020R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D127X9020R2T
Capacitors - Tantalum Capacitors 594D127X9020R2T
CAP TANT 120UF 10% 20V 2824

CAP TANT 120UF 10% 20V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D127X9020R2T
Tantalum Capacitors 594D127X9020R2T
CAP TANT 120UF 10% 20V 2824

CAP TANT 120UF 10% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D127X9020R2TCT-ND 718-594D127X9020R2TDKR-ND 59-594D127X9020R2T 813096-594D127X9020R2T 594D127X9020R2T 594D127X9020R2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 120uF 20V Capacitor Tantalum Capacitors - 594D127X9020R2T Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Tantalum Capacitors - 6933877 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details