Vishay Intertechnology, Inc. SMD 120uF 6.3V Capacitor 594D127X06R3C2T

Description
120uF 6.3V Tantalum Capacitor, 2812 SMD, 85mR ESR Product overview: 594D127X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X06R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120uF 6.3V Tantalum Capacitor, 2812 SMD, 85mR ESR Product overview: 594D127X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X06R3C2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120uF 6.3V Capacitor
59-594D127X06R3C2T
SMD 120uF 6.3V Capacitor 59-594D127X06R3C2T
120uF 6.3V Tantalum Capacitor, 2812 SMD, 85mR ESR Product overview: 594D127X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X06R3C2T can be used for catalog matching and distributor lookup.

120uF 6.3V Tantalum Capacitor, 2812 SMD, 85mR ESR Product overview: 594D127X06R3C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D127X06R3C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-594D127X06R3C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X06R3C2TTR-ND
Tantalum Capacitors 718-594D127X06R3C2TTR-ND
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D127X06R3C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X06R3C2TCT-ND
Tantalum Capacitors 718-594D127X06R3C2TCT-ND
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D127X06R3C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D127X06R3C2TDKR-ND
Tantalum Capacitors 718-594D127X06R3C2TDKR-ND
120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

120µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 594D127X06R3C2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
594D127X06R3C2T
Tantalum Capacitors 594D127X06R3C2T
CAP TANT 120UF 20% 6.3V 2812

CAP TANT 120UF 20% 6.3V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D127X06R3C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D127X06R3C2T
Capacitors - Tantalum Capacitors 594D127X06R3C2T
CAP TANT 120UF 20% 6.3V 2812

CAP TANT 120UF 20% 6.3V 2812

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D127X06R3C2T
Tantalum Capacitors 594D127X06R3C2T
CAP TANT 120UF 20% 6.3V 2812

CAP TANT 120UF 20% 6.3V 2812

Supplier's Site Datasheet
CAP TANT 120UF 6.3V 20% 2812 - 874-594D127X06R3C2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 120UF 6.3V 20% 2812
874-594D127X06R3C2T
CAP TANT 120UF 6.3V 20% 2812 874-594D127X06R3C2T
CAP TANT 120UF 6.3V 20% 2812

CAP TANT 120UF 6.3V 20% 2812

Supplier's Site
Tantalum Capacitor, 120Uf 6.3V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay - 93B5838 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf 6.3V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay
93B5838
Tantalum Capacitor, 120Uf 6.3V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay 93B5838
TANTALUM CAPACITOR, 120UF 6.3V, 0.085 OHM, 0.2, SMD; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.085ohm; Manufacturer Size Code:C; Failure Rate:-; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 120UF 6.3V, 0.085 OHM, 0.2, SMD; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.085ohm; Manufacturer Size Code:C; Failure Rate:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D127X06R3C2T 718-594D127X06R3C2TTR-ND 718-594D127X06R3C2TDKR-ND 594D127X06R3C2T 594D127X06R3C2T 594D127X06R3C2T 874-594D127X06R3C2T 93B5838
Product Name SMD 120uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 120UF 6.3V 20% 2812 Tantalum Capacitor, 120Uf 6.3V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers