1000uF 6.3V Tantalum Capacitor, 2824 SMD, 30mR ESR Product overview: 594D108X06R3R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D108X06R3R2T can be used for catalog matching and distributor lookup.
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 30mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 30mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 30mOhm
CAP TANT 1000UF 20% 6.3V 2824
TANTALUM CAPACITOR, 1000UF 6.3V, 0.03 OHM, 0.2, SMD; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.03ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
Features
CAP TANT 1000UF 20% 6.3V 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-594D108X06R3R2T | 718-1006-1-ND | 718-1006-6-ND | 594D108X06R3R2T | 50B7345 | 70212533 | 594D108X06R3R2T |
| Product Name | SMD 1000uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1000Uf 6.3V, 0.03 Ohm, 0.2, Smd; Capacitance Vishay | Capacitor, Tantalum;1000uF;Chip;+/-20%;Case R;SMD;6.3WVDC;8V;0.030Ohms ESR;63mu | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |