Vishay Intertechnology, Inc. SMD 100uF 16V Capacitor 594D107X9016D2T

Description
100uF 16V Tantalum Cap, 7343 SMD, 75mR ESR, 125°C Product overview: 594D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X9016D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Tantalum Cap, 7343 SMD, 75mR ESR, 125°C Product overview: 594D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X9016D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V Capacitor
59-594D107X9016D2T
SMD 100uF 16V Capacitor 59-594D107X9016D2T
100uF 16V Tantalum Cap, 7343 SMD, 75mR ESR, 125°C Product overview: 594D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X9016D2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Cap, 7343 SMD, 75mR ESR, 125°C Product overview: 594D107X9016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X9016D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1001-2-ND
Tantalum Capacitors 718-1001-2-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1001-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1001-6-ND
Tantalum Capacitors 718-1001-6-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1001-1-ND
Tantalum Capacitors 718-1001-1-ND
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D107X9016D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D107X9016D2T
Capacitors - Tantalum Capacitors 594D107X9016D2T
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.075 Ohm, 0.1, Smd; Capacitance Vishay - 49C8171 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.075 Ohm, 0.1, Smd; Capacitance Vishay
49C8171
Tantalum Capacitor, 100Uf, 16V, 0.075 Ohm, 0.1, Smd; Capacitance Vishay 49C8171
TANTALUM CAPACITOR, 100UF, 16V, 0.075 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.075 OHM, 0.1, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
CAP TANT 100UF 16V 10% 2917 - 874-594D107X9016D2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 16V 10% 2917
874-594D107X9016D2T
CAP TANT 100UF 16V 10% 2917 874-594D107X9016D2T
CAP TANT 100UF 16V 10% 2917

CAP TANT 100UF 16V 10% 2917

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D107X9016D2T
Tantalum Capacitors 594D107X9016D2T
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D107X9016D2T 718-1001-2-ND 718-1001-6-ND 594D107X9016D2T 49C8171 874-594D107X9016D2T 594D107X9016D2T
Product Name SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.075 Ohm, 0.1, Smd; Capacitance Vishay CAP TANT 100UF 16V 10% 2917 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details