Vishay Intertechnology, Inc. Tantalum Capacitors 594D107X9016C2T

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1000-2-ND
Tantalum Capacitors 718-1000-2-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1000-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1000-1-ND
Tantalum Capacitors 718-1000-1-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1000-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1000-6-ND
Tantalum Capacitors 718-1000-6-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
59-594D107X9016C2T
SMD 100uF 16V Capacitor 59-594D107X9016C2T
100uF 16V Tantalum Capacitor, 2812 Case, SMD Product overview: 594D107X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X9016C2T can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 2812 Case, SMD Product overview: 594D107X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X9016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2507738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507738
Tantalum Capacitors 2507738
Vishay 594D107X9016C2T

Vishay 594D107X9016C2T

Supplier's Site
Tantalum Capacitors - 2507739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507739
Tantalum Capacitors 2507739
Vishay 594D107X9016C2T

Vishay 594D107X9016C2T

Supplier's Site
Tantalum Capacitors - 2507739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507739P
Tantalum Capacitors 2507739P
Vishay 594D107X9016C2T

Vishay 594D107X9016C2T

Supplier's Site
Capacitors - Tantalum Capacitors - 594D107X9016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D107X9016C2T
Capacitors - Tantalum Capacitors 594D107X9016C2T
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site
100uF 16V -55℃~+125℃ 80mΩ ±10% 2812 Tantalum Capacitors ROHS - 17930-594D107X9016C2T - Utmel Electronic Limited
Hong Kong, China
100uF 16V -55℃~+125℃ 80mΩ ±10% 2812 Tantalum Capacitors ROHS
17930-594D107X9016C2T
100uF 16V -55℃~+125℃ 80mΩ ±10% 2812 Tantalum Capacitors ROHS 17930-594D107X9016C2T
100uF 16V -55℃~+125℃ 80mΩ ±10% 2812 Tantalum Capacitors ROHS

100uF 16V -55℃~+125℃ 80mΩ ±10% 2812 Tantalum Capacitors ROHS

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D107X9016C2T
Tantalum Capacitors 594D107X9016C2T
CAP TANT 100UF 10% 16V 2812

CAP TANT 100UF 10% 16V 2812

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 08J0507 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
08J0507
Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 08J0507
TANTALUM CAPACITOR, 100UF, 16V, 0.08 OHM, 0.1, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.08 OHM, 0.1, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 100 F, 10%, 16 V, 2812 [7132 Metric] Rohs Compliant Vishay - 47R4735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 100 F, 10%, 16 V, 2812 [7132 Metric] Rohs Compliant Vishay
47R4735
Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 100 F, 10%, 16 V, 2812 [7132 Metric] Rohs Compliant Vishay 47R4735
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 100 F, 10%, 16 V, 2812 [7132 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 594D Series, 100 F, 10%, 16 V, 2812 [7132 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1000-2-ND 718-1000-6-ND 59-594D107X9016C2T 2507738 594D107X9016C2T 17930-594D107X9016C2T 594D107X9016C2T 08J0507 47R4735
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors 100uF 16V -55℃~+125℃ 80mΩ ±10% 2812 Tantalum Capacitors ROHS Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.08 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 594D Series, 100 F, 10%, 16 V, 2812 [7132 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers