Vishay Intertechnology, Inc. Tantalum Capacitors 594D107X0020D2T

Description
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-594D107X0020D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D107X0020D2TCT-ND
Tantalum Capacitors 718-594D107X0020D2TCT-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D107X0020D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D107X0020D2TDKR-ND
Tantalum Capacitors 718-594D107X0020D2TDKR-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-594D107X0020D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-594D107X0020D2TTR-ND
Tantalum Capacitors 718-594D107X0020D2TTR-ND
100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

100µF Conformal Coated Tantalum Capacitors 20V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - 594D107X0020D2T - 846429-594D107X0020D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 594D107X0020D2T
846429-594D107X0020D2T
Tantalum Capacitors - 594D107X0020D2T 846429-594D107X0020D2T
Manufacturer: Vishay Win Source Part Number: 846429-594D107X0020D 2T Series: TANTAMOUNT®, 594D Features: 100 µF Tantalum Capacitors 20 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 594D107X0020D2T-ND, 718-594D107X0020D2TT R, 718-594D107X0020D2TC T, 718-594D107X0020D2TD KR

Manufacturer: Vishay
Win Source Part Number: 846429-594D107X0020D2T
Series: TANTAMOUNT®, 594D
Features: 100 µF Tantalum Capacitors 20 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 594D107X0020D2T-ND, 718-594D107X0020D2TTR, 718-594D107X0020D2TCT, 718-594D107X0020D2TDKR

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V Capacitor
59-594D107X0020D2T
SMD 100uF 20V Capacitor 59-594D107X0020D2T
100uF 20V Tantalum Capacitor, 2917 SMD, 85mR ESR Product overview: 594D107X0020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X0020D2T can be used for catalog matching and distributor lookup.

100uF 20V Tantalum Capacitor, 2917 SMD, 85mR ESR Product overview: 594D107X0020D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D107X0020D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay - 08J0477 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay
08J0477
Tantalum Capacitor, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay 08J0477
TANTALUM CAPACITOR, 100UF, 20V, 0.085 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.085ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.085 OHM, 0.2, SMD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.085ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay - 08J0504 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay
08J0504
Capacitor Tant, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay 08J0504
CAPACITOR TANT, 100UF, 20V, 0.085 OHM, 0.2, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 0.085 OHM, 0.2, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D107X0020D2T
Tantalum Capacitors 594D107X0020D2T
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D107X0020D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D107X0020D2T
Capacitors - Tantalum Capacitors 594D107X0020D2T
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-594D107X0020D2TCT-ND 718-594D107X0020D2TDKR-ND 846429-594D107X0020D2T 59-594D107X0020D2T 08J0477 08J0504 594D107X0020D2T 594D107X0020D2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 594D107X0020D2T SMD 100uF 20V Capacitor Tantalum Capacitor, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 100Uf, 20V, 0.085 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers