Vishay Intertechnology, Inc. Tantalum Capacitors 594D107X0016C8T

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D107X0016C8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D107X0016C8T-ND
Tantalum Capacitors 594D107X0016C8T-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 80mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 88K9323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
88K9323
Capacitor Tant, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 88K9323
CAPACITOR TANT, 100UF, 16V, 0.08 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Product Range:594D SeriesRoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.08 OHM, 0.2, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:C; Product Range:594D SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
594D107X0016C8T
Tantalum Capacitors 594D107X0016C8T
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D107X0016C8T-ND 88K9323 594D107X0016C8T
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.08 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS156K020P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details