Vishay Intertechnology, Inc. 10UF 20V Capacitor 594D106X0020B2T

Description
CAP TANT 10UF 20% 20V 1611 Product overview: 594D106X0020B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D106X0020B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 10UF 20% 20V 1611 Product overview: 594D106X0020B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D106X0020B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 20V Capacitor
59-594D106X0020B2T
10UF 20V Capacitor 59-594D106X0020B2T
CAP TANT 10UF 20% 20V 1611 Product overview: 594D106X0020B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D106X0020B2T can be used for catalog matching and distributor lookup.

CAP TANT 10UF 20% 20V 1611 Product overview: 594D106X0020B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-594D106X0020B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 594D106X0020B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D106X0020B2T-ND
Tantalum Capacitors 594D106X0020B2T-ND
10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 850mOhm

10µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 850mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 594D106X0020B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
594D106X0020B2T
Capacitors - Tantalum Capacitors 594D106X0020B2T
CAP TANT 10UF 20% 20V 1611

CAP TANT 10UF 20% 20V 1611

Supplier's Site
Shenzhen, China
Tantalum Capacitors
594D106X0020B2T
Tantalum Capacitors 594D106X0020B2T
CAP TANT 10UF 20% 20V 1611

CAP TANT 10UF 20% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-594D106X0020B2T 594D106X0020B2T-ND 594D106X0020B2T 594D106X0020B2T
Product Name 10UF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
WVDC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers