1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 3.5Ohm
CAP TANT 1UF 10% 50V 1611
CAP TANT 1UF 10% 50V 1611
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 594D105X9050B8T-ND | 594D105X9050B8T | 594D105X9050B8T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |