Vishay Intertechnology, Inc. Tantalum Capacitors 594D105X9050B2T

Description
1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 594D105X9050B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
594D105X9050B2T-ND
Tantalum Capacitors 594D105X9050B2T-ND
1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 50V 1611 (4028 Metric) 3.5Ohm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
594D105X9050B2T
Tantalum Capacitors 594D105X9050B2T
CAP TANT 1UF 10% 50V 1611

CAP TANT 1UF 10% 50V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 594D105X9050B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
594D105X9050B2T
Capacitors - Tantalum Capacitors 594D105X9050B2T
CAP TANT 1UF 10% 50V 1611

CAP TANT 1UF 10% 50V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 594D105X9050B2T-ND 594D105X9050B2T 594D105X9050B2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers