The 593D686X96R3C2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a voltage rating of 6.3 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above +85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability, such as in switch mode power supplies and DC/DC converters. The capacitor is available in a molded case and is compatible with high-volume automatic pick and place equipment. It is qualified to EIA-717 standards and has a moisture sensitivity level of 1. The terminations are 100% matte tin standard, with options for tin/lead available. The product is compliant with RoHS regulations, although lead-containing versions are also offered. Engineers may consider this capacitor for industrial, telecom infrastructure, and general-purpose applications due to its robust performance characteristics and reliability in demanding environments.
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 275mOhm
CAP TANT 68UF 10% 6.3V 2312
CAP TANT 68UF 10% 6.3V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 593D686X96R3C2TE3-ND | 593D686X96R3C2TE3 | 593D686X96R3C2TE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |