Vishay Intertechnology, Inc. Tantalum Capacitors 593D686X06R3B2TE3

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D686X06R3B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D686X06R3B2TE3-ND
Tantalum Capacitors 593D686X06R3B2TE3-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D686X06R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D686X06R3B2TE3
Capacitors - Tantalum Capacitors 593D686X06R3B2TE3
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 593D686X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D686X06R3B2TE3
Tantalum Capacitors 593D686X06R3B2TE3
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D686X06R3B2TE3-ND 593D686X06R3B2TE3 593D686X06R3B2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details