The 593D685X9025C2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 6.8 µF with a voltage rating of 25 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and is suitable for high ripple current applications. It is compliant with moisture sensitivity level 1 and is available with matte tin terminations. The capacitor is compatible with high-volume automatic pick and place equipment, making it suitable for industrial and telecom infrastructure applications. The product is RoHS-compliant, ensuring it meets environmental standards.
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
CAP TANT 6.8UF 10% 25V 2312
CAP TANT 6.8UF 10% 25V 2312
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D685X9025C2TE3TR-ND | 718-593D685X9025C2TE3DKR-ND | 593D685X9025C2TE3 | 593D685X9025C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |