Vishay Intertechnology, Inc. Tantalum Capacitors 593D685X0016A2TE3

Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D685X0016A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D685X0016A2TE3-ND
Tantalum Capacitors 593D685X0016A2TE3-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 593D685X0016A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D685X0016A2TE3
Tantalum Capacitors 593D685X0016A2TE3
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 593D685X0016A2TE3-ND 593D685X0016A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details