Vishay Intertechnology, Inc. Tantalum Capacitors 593D684X0035A2TE3

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D684X0035A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D684X0035A2TE3-ND
Tantalum Capacitors 593D684X0035A2TE3-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 593D684X0035A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D684X0035A2TE3
Tantalum Capacitors 593D684X0035A2TE3
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 593D684X0035A2TE3-ND 593D684X0035A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details