Vishay Intertechnology, Inc. Tantalum Capacitors 593D477X9004E2TE3

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D477X9004E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D477X9004E2TE3-ND
Tantalum Capacitors 593D477X9004E2TE3-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D477X9004E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D477X9004E2TE3
Tantalum Capacitors 593D477X9004E2TE3
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D477X9004E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D477X9004E2TE3
Capacitors - Tantalum Capacitors 593D477X9004E2TE3
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D477X9004E2TE3-ND 593D477X9004E2TE3 593D477X9004E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TXA337M010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details