Vishay Precision Group Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 593D226X9035E2TE3.

Description
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 10%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 10%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 29AC0524 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
29AC0524
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 29AC0524
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 10%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 10%, 7343-43, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC0524
Product Name Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details