Vishay Intertechnology, Inc. Tantalum Capacitors - 593D226X9035E2T 593D226X9035E2T

Description
Manufacturer: Vishay Win Source Part Number: 709153-593D226X9035E 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 709153-593D226X9035E 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D226X9035E2T - 709153-593D226X9035E2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X9035E2T
709153-593D226X9035E2T
Tantalum Capacitors - 593D226X9035E2T 709153-593D226X9035E2T
Manufacturer: Vishay Win Source Part Number: 709153-593D226X9035E 2T Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 709153-593D226X9035E2T
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Reference case: SMD
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 22uF 35V Capacitor
59-593D226X9035E2T
SMD 22uF 35V Capacitor 59-593D226X9035E2T
22uF 35V Solid Tantalum Capacitor, 7343 SMD, 275mR ESR, 125°C Product overview: 593D226X9035E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E2T can be used for catalog matching and distributor lookup.

22uF 35V Solid Tantalum Capacitor, 7343 SMD, 275mR ESR, 125°C Product overview: 593D226X9035E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 709153-593D226X9035E2T 59-593D226X9035E2T
Product Name Tantalum Capacitors - 593D226X9035E2T SMD 22uF 35V Capacitor
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details