Vishay Intertechnology, Inc. SMD 15uF 35V Capacitor 593D156X0035D2TE3

Description
Tantalum Capacitor 15uF 35V 300mR 125C SMD 7343 Product overview: 593D156X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X0035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 15uF 35V 300mR 125C SMD 7343 Product overview: 593D156X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X0035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 35V Capacitor
59-593D156X0035D2TE3
SMD 15uF 35V Capacitor 59-593D156X0035D2TE3
Tantalum Capacitor 15uF 35V 300mR 125C SMD 7343 Product overview: 593D156X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X0035D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 35V 300mR 125C SMD 7343 Product overview: 593D156X0035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X0035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D156X0035D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D156X0035D2TE3CT-ND
Tantalum Capacitors 718-593D156X0035D2TE3CT-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D156X0035D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D156X0035D2TE3TR-ND
Tantalum Capacitors 718-593D156X0035D2TE3TR-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D156X0035D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D156X0035D2TE3DKR-ND
Tantalum Capacitors 718-593D156X0035D2TE3DKR-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Hard To Find - 593D156X0035D2TE3 - 1129346-593D156X0035D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 593D156X0035D2TE3
1129346-593D156X0035D2TE3
Hard To Find - 593D156X0035D2TE3 1129346-593D156X0035D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1129346-593D156X0035 D2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 1129346-593D156X0035D2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 593D156X0035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X0035D2TE3
Tantalum Capacitors 593D156X0035D2TE3
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D156X0035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X0035D2TE3
Capacitors - Tantalum Capacitors 593D156X0035D2TE3
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site
CAP TANT 15UF 35V 20% 2917 - 874-593D156X0035D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 15UF 35V 20% 2917
874-593D156X0035D2TE3
CAP TANT 15UF 35V 20% 2917 874-593D156X0035D2TE3
CAP TANT 15UF 35V 20% 2917

CAP TANT 15UF 35V 20% 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D156X0035D2TE3 718-593D156X0035D2TE3CT-ND 718-593D156X0035D2TE3DKR-ND 1129346-593D156X0035D2TE3 593D156X0035D2TE3 593D156X0035D2TE3 874-593D156X0035D2TE3
Product Name SMD 15uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Hard To Find - 593D156X0035D2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 15UF 35V 20% 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details