Vishay Intertechnology, Inc. Tantalum Capacitors 593D156X0016C2TE3

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D156X0016C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D156X0016C2TE3-ND
Tantalum Capacitors 593D156X0016C2TE3-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D156X0016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X0016C2TE3
Capacitors - Tantalum Capacitors 593D156X0016C2TE3
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - 593D156X0016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X0016C2TE3
Tantalum Capacitors 593D156X0016C2TE3
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D156X0016C2TE3-ND 593D156X0016C2TE3 593D156X0016C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details