Vishay Intertechnology, Inc. Tantalum Capacitors 593D156X0016B2TE3

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D156X0016B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D156X0016B2TE3-ND
Tantalum Capacitors 593D156X0016B2TE3-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D156X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X0016B2TE3
Tantalum Capacitors 593D156X0016B2TE3
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D156X0016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X0016B2TE3
Capacitors - Tantalum Capacitors 593D156X0016B2TE3
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D156X0016B2TE3-ND 593D156X0016B2TE3 593D156X0016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details