Capacitor Tantalum SMT 593D 20V 100uF
Capacitor Tantalum SMT 593D 20V 100uF
Capacitor Tantalum SMT 593D 20V 100uF
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
100uF 20V Tantalum Capacitor, 2917 SMD Product overview: 593D107X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9020E2TE3
TANTALUM CAPACITOR, 100UF 20V 0.15 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes
CAP, 100UF, 20V, TANT, CASE E ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 100UF 20V 0.15 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 100UF 10% 20V 2917
CAP TANT 100UF 10% 20V 2917
CAP TANT 100UF 10% 20V 2917
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844480 | 6844480P | 718-1031-6-ND | 718-1031-2-ND | 59-593D107X9020E2TE3 | 65K2999 | 69AH5019 | 60K8749 | 593D107X9020E2TE3 | 593D107X9020E2TE3 | 593D107X9020E2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 20V Capacitor | Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay | Cap, 100Uf, 20V, Tant, Case E Rohs Compliant Vishay | Tantalum Capacitor, 100Uf 20V 0.15 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||||
| Electrostatic Capacitors | MnO2 |