Vishay Precision Group SMD 100uF 16V Capacitor 593D107X9016E2TE3

Description
100uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V Capacitor
59-593D107X9016E2TE3
SMD 100uF 16V Capacitor 59-593D107X9016E2TE3
100uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2TE3 can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9016E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844471
Tantalum Capacitors 6844471
Capacitor Tantalum SMT 593D 16V 100uF

Capacitor Tantalum SMT 593D 16V 100uF

Supplier's Site
Tantalum Capacitors - 6844471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844471P
Tantalum Capacitors 6844471P
Capacitor Tantalum SMT 593D 16V 100uF

Capacitor Tantalum SMT 593D 16V 100uF

Supplier's Site
Tantalum Capacitors - 1708542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708542
Tantalum Capacitors 1708542
Capacitor Tantalum SMT 593D 16V 100uF

Capacitor Tantalum SMT 593D 16V 100uF

Supplier's Site
Tantalum Capacitors - 718-1030-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1030-2-ND
Tantalum Capacitors 718-1030-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1030-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1030-6-ND
Tantalum Capacitors 718-1030-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1030-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1030-1-ND
Tantalum Capacitors 718-1030-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D107X9016E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X9016E2TE3
Capacitors - Tantalum Capacitors 593D107X9016E2TE3
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
593D107X9016E2TE3
Capacitors >> Tantalum Capacitors 593D107X9016E2TE3
100uF 16V 100mΩ ±10% 2917 Tantalum Capacitors ROHS

100uF 16V 100mΩ ±10% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 593D107X9016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X9016E2TE3
Tantalum Capacitors 593D107X9016E2TE3
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43; Capacitance Vishay - 65K2998 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43; Capacitance Vishay
65K2998
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43; Capacitance Vishay 65K2998
TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Case E Rohs Compliant Vishay - 66AH8489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case E Rohs Compliant Vishay
66AH8489
Cap, 100Uf, 16V, Tant, Case E Rohs Compliant Vishay 66AH8489
CAP, 100UF, 16V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 100UF, 16V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 27X7959 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
27X7959
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 27X7959
TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.1ohm; Series Name:593DRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.1ohm; Series Name:593DRoHS Compliant: Yes

Supplier's Site
CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-43 - 874-593D107X9016E2TE3 - Utmel Electronic Limited
Hong Kong, China
CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-43
874-593D107X9016E2TE3
CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-43 874-593D107X9016E2TE3
CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-43

CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-43

Supplier's Site
100uF 16V 100mΩ -55℃~+125℃ ±10% 2917 Tantalum Capacitors ROHS - 17930-593D107X9016E2TE3 - Utmel Electronic Limited
Hong Kong, China
100uF 16V 100mΩ -55℃~+125℃ ±10% 2917 Tantalum Capacitors ROHS
17930-593D107X9016E2TE3
100uF 16V 100mΩ -55℃~+125℃ ±10% 2917 Tantalum Capacitors ROHS 17930-593D107X9016E2TE3
100uF 16V 100mΩ -55℃~+125℃ ±10% 2917 Tantalum Capacitors ROHS

100uF 16V 100mΩ -55℃~+125℃ ±10% 2917 Tantalum Capacitors ROHS

Supplier's Site
CAPACITOR; TANTALUM; 100UF ;TOL+-10%; SMD; VOL-RTG 16V;EIA SIZE 7343-43 - 70212854 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; TANTALUM; 100UF ;TOL+-10%; SMD; VOL-RTG 16V;EIA SIZE 7343-43
70212854
CAPACITOR; TANTALUM; 100UF ;TOL+-10%; SMD; VOL-RTG 16V;EIA SIZE 7343-43 70212854
Operating Temperature: –55 °C to 125 °C Capacitance Range: 0.47 μF to 680 μF Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment High Ripple Current Carrying Capability Low ESR Meets EIS 535BAAE and IEC Specification QC300801/US0001

  • Operating Temperature: –55 °C to 125 °C
  • Capacitance Range: 0.47 μF to 680 μF
  • Molded Case Available in Five Case Codes
  • Compatible with “High Volume” Automatic Pick and Place Equipment
  • High Ripple Current Carrying Capability
  • Low ESR
  • Meets EIS 535BAAE and IEC Specification QC300801/US0001
Supplier's Site
Tantalum Capacitors - 593D107X9016E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D107X9016E2TE3
Tantalum Capacitors 593D107X9016E2TE3
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D107X9016E2TE3 6844471 6844471P 718-1030-2-ND 718-1030-6-ND 593D107X9016E2TE3 593D107X9016E2TE3 593D107X9016E2TE3 65K2998 66AH8489 27X7959 874-593D107X9016E2TE3 17930-593D107X9016E2TE3 70212854 593D107X9016E2TE3
Product Name SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43; Capacitance Vishay Cap, 100Uf, 16V, Tant, Case E Rohs Compliant Vishay Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-43 100uF 16V 100mΩ -55℃~+125℃ ±10% 2917 Tantalum Capacitors ROHS CAPACITOR; TANTALUM; 100UF ;TOL+-10%; SMD; VOL-RTG 16V;EIA SIZE 7343-43 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - THF686K015P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers