Vishay Precision Group Tantalum Capacitors 593D107X9010D2WE3

Description
593D107X9010D2WE3
Request a Quote Datasheet
Description
593D107X9010D2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D107X9010D2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9010D2WE3DKR-ND
Tantalum Capacitors 718-593D107X9010D2WE3DKR-ND
593D107X9010D2WE3

593D107X9010D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D107X9010D2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9010D2WE3CT-ND
Tantalum Capacitors 718-593D107X9010D2WE3CT-ND
593D107X9010D2WE3

593D107X9010D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D107X9010D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D107X9010D2WE3TR-ND
Tantalum Capacitors 718-593D107X9010D2WE3TR-ND
593D107X9010D2WE3

593D107X9010D2WE3

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-593D107X9010D2WE3
SMD 100uF 10V Capacitor 59-593D107X9010D2WE3
Tantalum Cap 100uF 10V 100mR SMD 7343 125°C Product overview: 593D107X9010D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010D2WE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 100uF 10V 100mR SMD 7343 125°C Product overview: 593D107X9010D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010D2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay - 01N1785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
01N1785
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay 01N1785
CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay - 66AJ2054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay
66AJ2054
Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay 66AJ2054
CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE D; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D107X9010D2WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X9010D2WE3
Capacitors - Tantalum Capacitors 593D107X9010D2WE3
593D107X9010D2WE3

593D107X9010D2WE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D107X9010D2WE3DKR-ND 718-593D107X9010D2WE3CT-ND 59-593D107X9010D2WE3 01N1785 593D107X9010D2WE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Cap, 100Uf, 10V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details